Texas Instruments CD478BF
- 收藏
- 对比
CD478BF
2502-CD478BF
无类别的
--
大陆
立即发货

CD478BF datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
CD478BF详情
Texas Instruments CD478BF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Polyamide (PA)
Degree of protection (IP)
IP20
Locking mechanism
Integrated in plug-in connector
Pollution degree
3
Rated surge voltage
6
宽度
54
高度
36.1
长度
48.9
CD478BF拓展信息







哦! 它是空的。