Texas Instruments CD4O4OBF
- 收藏
- 对比
CD4O4OBF
2502-CD4O4OBF
无类别的
--
大陆
立即发货

CD4O4OBF datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
添加到询价列表
CD4O4OBF详情
Texas Instruments CD4O4OBF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Built-in depth
68
Voltage type
AC
Degree of protection (IP)
IP20
Number of contacts as normally closed contact
1
0个相似型号
CD4O4OBF拓展信息







哦! 它是空的。