Texas Instruments CD72C
- 收藏
- 对比
CD72C
2502-CD72C
无类别的
--
大陆
立即发货

CD72C datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
CD72C详情
Texas Instruments CD72C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Surface protection
Powder coating
Circuit integrity
None
Protection class
II
Built-in depth
205
Material housing
Steel
Degree of protection (IP)
IP44
With lock
无
深度
205
宽度
1050
高度
1950
CD72C拓展信息







哦! 它是空的。