Texas Instruments CD74ACT04
- 收藏
- 对比
CD74ACT04
2502-CD74ACT04
无类别的
--
大陆
立即发货

The ACT04 devices contain six independent inverters. The devices perform the Boolean function Y = A.
1最小包装量--
添加到询价列表
CD74ACT04详情
Texas Instruments CD74ACT04重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
250
Type of control element
Long turning handle
RoHS
Non-Compliant
0个相似型号
CD74ACT04拓展信息







哦! 它是空的。