注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥19.890222
10
¥18.764357
100
¥17.702227
500
¥16.700214
1000
¥15.75492
Texas Instruments CD74FCT653M
- 收藏
- 对比
CD74FCT653M
2502-CD74FCT653M
逻辑 - 逻辑门和逆变器
--
大陆
立即发货

BiCMOS FCT Interface Logic Octal Non-Inverting Bus Transceivers/Registers with 3-State Outputs 24-SOIC 0 to 70
--最小包装量--
¥
总价: ¥
CD74FCT653M详情
Texas Instruments CD74FCT653M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Compliant
Package
Bulk
Base Product Number
74FCT653
厂商
德州仪器
Product Status
活跃
Package Description
,
Manufacturer Part Number
CD74FCT653M
Manufacturer
Thomson Consumer Electronics
Part Life Cycle Code
Obsolete
Ihs Manufacturer
THOMSON CONSUMER ELECTRONICS
Risk Rank
5.83
系列
*
Reach合规守则
unknown
极性
Inverting
逻辑功能
收发器
无铅
含铅
CD74FCT653M拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments






哦! 它是空的。