Texas Instruments CD74HC23
- 收藏
- 对比
CD74HC23
2502-CD74HC23
无类别的
--
大陆
立即发货

CD74HC23 datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
CD74HC23详情
Texas Instruments CD74HC23重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyvinyl chloride (PVC)
Plain interior
无
Material filament
Other
Degree of protection (IP)
IP68
Approved according to CSA
无
Nominal diameter
21
Approved according to UR
无
Approved according to DIN EN 61386-23
无
Plain exterior
无
防紫外线
无
灵活性
Flexible
CD74HC23拓展信息







哦! 它是空的。