Texas Instruments CD779
- 收藏
- 对比
CD779
2502-CD779
无类别的
--
大陆
立即发货

CD779 datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
CD779详情
Texas Instruments CD779重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
形状
Rectangular
Surface protection
Untreated
Circuit integrity
None
Degree of protection (IP)
IP20
Suitable for cable diameter
12 - 12
Construction type
Built-in installation box (device box)
Model
Single
深度
46 - 46
可密封
无
宽度
48
长度
48
CD779拓展信息







哦! 它是空的。