Texas Instruments CD7792CB
- 收藏
- 对比
CD7792CB
2502-CD7792CB
无类别的
--
大陆
立即发货

CD7792CB datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
CD7792CB详情
Texas Instruments CD7792CB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Adjustment range undelayed short-circuit release
3000 - 6000
Number of auxiliary contacts as normally open contact
0
Overload release current setting
600 - 600
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
700
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
CD7792CB拓展信息







哦! 它是空的。