Texas Instruments CD8220
- 收藏
- 对比
CD8220
2502-CD8220
无类别的
--
大陆
立即发货

CD8220 datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
CD8220详情
Texas Instruments CD8220重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Surface protection
Other
Nominal voltage
220 - 240
Protection class
II
Suitable for wall mounting
无
Degree of protection (IP)
IP40
Built-in diameter
0 - 0
With light source
有
宽度
41
长度
144
CD8220拓展信息







哦! 它是空的。