Texas Instruments CDC203
- 收藏
- 对比
CDC203
2502-CDC203
无类别的
--
大陆
立即发货

The CDC203 contains six independent inverters. The device performs the Boolean function Y = A. It is designed specifically for applications
1最小包装量--
CDC203详情
Texas Instruments CDC203重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Rubber
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-25 - 80
Outer diameter approx.
21.6
Screen over stranding element
None
Core identification
None
Nominal cross section conductor
120
Screen over stranding
None
Nominal voltage U0
100
Low smoke (according to EN 61034-2)
无
Nominal voltage U
100
Conductor category
Class D = flexible
CDC203拓展信息







哦! 它是空的。