Texas Instruments CDC2509PW
- 收藏
- 对比
CDC2509PW
2502-CDC2509PW
无类别的
--
大陆
立即发货

3.3-V Phase-Lock Loop Clock Driver With 3-State Outputs 24-TSSOP
1最小包装量--
CDC2509PW详情
Texas Instruments CDC2509PW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Rated operating voltage
220 - 690
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP), front side
IP40
Degree of protection (NEMA)
Other
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
160
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
0
CDC2509PW拓展信息







哦! 它是空的。