Texas Instruments CDC2536
- 收藏
- 对比
CDC2536
2502-CDC2536
无类别的
--
大陆
立即发货

the cdc2536 is a high-performance low-skew low-jitter clock driver. it uses a phase-lock loop (pll) to precisely...
1最小包装量--
CDC2536详情
Texas Instruments CDC2536重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Suitable for wall mounting
有
Degree of protection (IP)
IP55
Degree of protection (NEMA)
4X
Material quality
Other
RoHS
Non-Compliant
深度
600
宽度
408.5
高度
2000
CDC2536拓展信息







哦! 它是空的。