Texas Instruments CDC318A
- 收藏
- 对比
CDC318A
2502-CDC318A
无类别的
--
大陆
立即发货

18 outputs (y) with minimum skew for clock distribution. the cdc318a operates from a 3.3-v power supply. it is characterized for operation from 0c to
1最小包装量--
CDC318A详情
Texas Instruments CDC318A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With integrated under voltage release
无
Number of auxiliary contacts as normally closed contact
0
Type of control element
Rocker lever
Rated permanent current Iu
63
Device construction
Built-in device plug-in technique
Degree of protection (IP)
IP20
Overload release current setting
25 - 63
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
2 - 18
Type of electrical connection of main circuit
Other
CDC318A拓展信息







哦! 它是空的。