Texas Instruments CDC329
- 收藏
- 对比
CDC329
2502-CDC329
无类别的
--
大陆
立即发货

CDC329 datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
CDC329详情
Texas Instruments CDC329重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Pitch thread
1.5
Surface protection
Untreated
Glass-fibre reinforced
无
For Ex-Zone dust
None
Thread length
7
Degree of protection (IP)
IP68
Explosion-tested version
无
Suitable for cable diameter
9 - 16
With locknut
无
Thread type
Metric
With strain relief
无
Nominal thread size metric/PG
25
Wrench width
30
Material quality
Stainless steel V4A
Bend radius protection/trumpet flare
无
For Ex-zone gas
None
Shock resistant
有
Model
Straight
CDC329拓展信息







哦! 它是空的。