Texas Instruments CDC528
- 收藏
- 对比
CDC528
2502-CDC528
无类别的
--
大陆
立即发货

CDC528 datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
CDC528详情
Texas Instruments CDC528重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Surface protection
Nickel-plated
Glass-fibre reinforced
无
For Ex-Zone dust
None
Thread length
13
Degree of protection (IP)
IP68
Explosion-tested version
无
Suitable for cable diameter
9 - 16
With locknut
无
Thread type
NPT
With strain relief
无
Wrench width
30
Material quality
Brass
Bend radius protection/trumpet flare
无
For Ex-zone gas
None
Shock resistant
有
Model
Straight
CDC528拓展信息







哦! 它是空的。