Texas Instruments CDC857-3
- 收藏
- 对比
CDC857-3
2502-CDC857-3
无类别的
--
大陆
立即发货

impedance state (3-state). Unlike many products containing PLLs, the CDC857 does not require external RC networks. The loop filter for the PLL is included
1最小包装量--
CDC857-3详情
Texas Instruments CDC857-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
1000
Number of auxiliary contacts as normally closed contact
0
CDC857-3拓展信息







哦! 它是空的。