Texas Instruments CDC924
- 收藏
- 对比
CDC924
2502-CDC924
无类别的
--
大陆
立即发货

the cdc924 is a clock synthesizer/driver that generates system clocks necessary to support intel pentium iii systems on cpu cpu_div2 3v66 pci apic
1最小包装量--
CDC924详情
Texas Instruments CDC924重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Glass-fibre reinforced
无
For Ex-Zone dust
None
Thread length
10
Degree of protection (IP)
IP68
Explosion-tested version
无
Suitable for cable diameter
13 - 18
With locknut
无
Thread type
PG
With strain relief
无
Nominal thread size metric/PG
16
Wrench width
33
Material quality
Polyamide (PA)
Bend radius protection/trumpet flare
无
For Ex-zone gas
None
Shock resistant
无
Model
Straight
CDC924拓展信息







哦! 它是空的。