Texas Instruments CDC950
- 收藏
- 对比
CDC950
2502-CDC950
无类别的
--
大陆
立即发货

the cdc950 is a differential clock synthesizer/ driver that generates hclk/hclk clk33 3v48 and refclk system clock...
1最小包装量--
CDC950详情
Texas Instruments CDC950重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Surface protection
Nickel-plated
Glass-fibre reinforced
无
For Ex-Zone dust
20, 21, 22
Thread length
5
Degree of protection (IP)
IP68
Explosion-tested version
有
Suitable for cable diameter
2 - 5
With locknut
无
Thread type
PG
With strain relief
无
Nominal thread size metric/PG
7
Wrench width
14
Material quality
Brass
Bend radius protection/trumpet flare
无
For Ex-zone gas
1, 2
Shock resistant
有
Model
Straight
CDC950拓展信息







哦! 它是空的。