Texas Instruments CDC960
- 收藏
- 对比
CDC960
2502-CDC960
无类别的
--
大陆
立即发货

. The device provides a standard mode (100 kbps) SMBus 1.1 serial interface for device control. The implementation is as a slave with read and write
1最小包装量--
CDC960详情
Texas Instruments CDC960重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-60 - 180
Conductor surface
Tinned
Permitted cable outer temperature during assembling/handling
-5 - 90
Outer diameter approx.
4.5
Core identification
Colour
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Core colour
Beige
Nominal voltage U
500
Conductor category
Class 6 = very flexible
CDC960拓展信息







哦! 它是空的。