Texas Instruments CDC96O
- 收藏
- 对比
CDC96O
2502-CDC96O
无类别的
--
大陆
立即发货

CDC96O datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
CDC96O详情
Texas Instruments CDC96O重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
无
Permitted cable outer temperature after assembling without vibration
-30 - 80
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Tinned
Permitted cable outer temperature during assembling/handling
-5 - 80
Outer diameter approx.
4.2
Core identification
Colour
Nominal cross section conductor
1.5
Nominal voltage U0
0
Low smoke (according to EN 61034-2)
无
Core colour
Yellow
Nominal voltage U
300
CDC96O拓展信息







哦! 它是空的。