Texas Instruments CDCD5704
- 收藏
- 对比
CDCD5704
2502-CDCD5704
无类别的
--
大陆
立即发货

a logical low at the input of the en pin. an output is enabled when en is high and a value of 1 is in its serial interface register (rega-regd). view all in datasheet
1最小包装量--
CDCD5704详情
Texas Instruments CDCD5704重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
150 - 1200
Number of auxiliary contacts as normally open contact
0
Overload release current setting
40 - 100
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
100
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
CDCD5704拓展信息







哦! 它是空的。