Texas Instruments CDCE906
- 收藏
- 对比
CDCE906
2502-CDCE906
无类别的
--
大陆
立即发货

the cdce906 is one of the smallest and powerful pll synthesizer / multiplier / divider available today. despite its...
--最小包装量--
CDCE906详情
Texas Instruments CDCE906重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
70.5
Voltage type
DC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1 - 25
Pollution degree
2
Overvoltage category
3
Connectable conductor cross section solid-core
1 - 25
频率
50 - 60
CDCE906拓展信息







哦! 它是空的。