Texas Instruments CDCE925
- 收藏
- 对比
CDCE925
2502-CDCE925
无类别的
--
大陆
立即发货

onto the PCB or re-programmed by in-system programming. All device settings are programmable through SDA/SCL bus, a 2-wire serial interface. Three, free
--最小包装量--
添加到询价列表
CDCE925详情
Texas Instruments CDCE925重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
250
Type of control element
Long turning handle
0个相似型号
CDCE925拓展信息







哦! 它是空的。