Texas Instruments CDCEL925
- 收藏
- 对比
CDCEL925
2502-CDCEL925
无类别的
--
大陆
立即发货

Programmable 2-PLL VCXO Clock Synthesizer with 1.8-V LVCMOS Outputs
1最小包装量--
CDCEL925详情
Texas Instruments CDCEL925重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Frame clamp
Adjustment range undelayed short-circuit release
600 - 600
Number of auxiliary contacts as normally open contact
0
Overload release current setting
50 - 50
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
50
Number of auxiliary contacts as normally closed contact
0
CDCEL925拓展信息







哦! 它是空的。