Texas Instruments CDCF2509
- 收藏
- 对比
CDCF2509
2502-CDCF2509
无类别的
--
大陆
立即发货

The CDCF2509 is a high-performance, low-skew, low-jitter, phase-lock loop (PLL) clock driver. It uses a PLL to...
1最小包装量--
CDCF2509详情
Texas Instruments CDCF2509重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Explosion safety category for dust
ATEX dust-ex-protection, Cat. 1D
Explosion safety category for gas
ATEX gas-ex-protection, Cat. 1G
Suitable for safety functions
有
SIL according to IEC 61508
None
Voltage type
DC
Material housing
Metal
Type of electric connection
Plug-in connection
RoHS
Non-Compliant
CDCF2509拓展信息







哦! 它是空的。