Texas Instruments CDCF2510
- 收藏
- 对比
CDCF2510
2502-CDCF2510
无类别的
--
大陆
立即发货

enabled/disabled with the control (G) input. When the G input is high, the outputs switch in phase and frequency with CLK; when the G input is low, the
1最小包装量--
CDCF2510详情
Texas Instruments CDCF2510重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Rectangular
Degree of protection (NEMA)
4X
Colour front ring
Black
With front ring
有
Type of control element
Toggle
CDCF2510拓展信息







哦! 它是空的。