Texas Instruments CDCR81
- 收藏
- 对比
CDCR81
2502-CDCR81
无类别的
--
大陆
立即发货

workstation server and mobile pc motherboards. drcg also provides an off-the-shelf solution for a broad range of direct rambus memory applications. the drcg
1最小包装量--
CDCR81详情
Texas Instruments CDCR81重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Copper
Surface protection
Tinned
For cables resistant to short circuit
无
With identification flag
无
Reel/roll packaging
无
Nominal cross section
35
Construction type
Standard
Sleeve length
25
绝缘的
有
CDCR81拓展信息







哦! 它是空的。