Texas Instruments CDCR83
- 收藏
- 对比
CDCR83
2502-CDCR83
无类别的
--
大陆
立即发货

CDCR83 datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
CDCR83详情
Texas Instruments CDCR83重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-25 - 105
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Grey
Outer diameter approx.
19
Screen over stranding element
None
Core identification
Colour + rings
Nominal cross section conductor
0.382
Screen over stranding
None
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
114
Nominal voltage U
300
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class D = flexible
CDCR83拓展信息







哦! 它是空的。