Texas Instruments CDF2409
- 收藏
- 对比
CDF2409
2502-CDF2409
无类别的
--
大陆
立即发货

CDF2409 datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
CDF2409详情
Texas Instruments CDF2409重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Other
Surface protection
Lacquered
Nominal voltage
230
Type of fastening
Mounting with claw
Material quality
Other
Imprint
Other
Transparent
无
Model
Other
触点
1 make contact (NO)
CDF2409拓展信息







哦! 它是空的。