Texas Instruments CDRFG2
- 收藏
- 对比
CDRFG2
2502-CDRFG2
无类别的
--
大陆
立即发货

CDRFG2 datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
CDRFG2详情
Texas Instruments CDRFG2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-3-24
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Other
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-30 - 80
Outer diameter approx.
14.5
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
1.5
Screen over stranding
None
Nominal voltage U0
600
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
145
Min. permitted bending radius, stationary application/permanent installation
58
Nominal voltage U
1000
Material outer sheath
Other
Conductor category
Class 5 = flexible
CDRFG2拓展信息







哦! 它是空的。