Texas Instruments CE180
- 收藏
- 对比
CE180
2502-CE180
无类别的
--
大陆
立即发货

CE180 datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
CE180详情
Texas Instruments CE180重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Glass-fibre reinforced
无
For Ex-Zone dust
None
Thread length
18
Degree of protection (IP)
IP68
Explosion-tested version
无
Suitable for cable diameter
22 - 32
With locknut
无
Thread type
PG
With strain relief
无
Nominal thread size metric/PG
36
Wrench width
53
Material quality
Polyamide (PA)
Bend radius protection/trumpet flare
无
For Ex-zone gas
None
Shock resistant
无
Model
Straight
CE180拓展信息







哦! 它是空的。