Texas Instruments CE913Q
- 收藏
- 对比
CE913Q
2502-CE913Q
无类别的
--
大陆
立即发货

CE913Q datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
添加到询价列表
CE913Q详情
Texas Instruments CE913Q重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Other
Rated current In
15
Material of contact surface
Tin
Pollution degree
3
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
4
0个相似型号
CE913Q拓展信息







哦! 它是空的。