Texas Instruments CEM9266
- 收藏
- 对比
CEM9266
2502-CEM9266
无类别的
--
大陆
立即发货

CEM9266 datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
CEM9266详情
Texas Instruments CEM9266重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
2 - 800
Number of auxiliary contacts as normally open contact
0
Overload release current setting
252 - 630
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
630
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
CEM9266拓展信息







哦! 它是空的。