Texas Instruments CF31093A
- 收藏
- 对比
CF31093A
2502-CF31093A
无类别的
--
大陆
立即发货

CF31093A datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
CF31093A详情
Texas Instruments CF31093A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour lens
Other
Material front ring
Metal
Type of electric connection
Flat plug-in connection
Construction type lens
Round
Rated operating voltage Ue
24 - 24
Voltage type
DC
Degree of protection (IP)
IP67
Colour front ring
Chrome
Type of lens
Flat
Number of indicator lights
1
With front ring
有
Type of lamp socket
LED
With light source
有
CF31093A拓展信息







哦! 它是空的。