Texas Instruments CF31097
- 收藏
- 对比
CF31097
2502-CF31097
无类别的
--
大陆
立即发货

CF31097 datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
CF31097详情
Texas Instruments CF31097重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Frame clamp
Adjustment range undelayed short-circuit release
1100 - 1100
Number of auxiliary contacts as normally open contact
0
Overload release current setting
40 - 100
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
100
Number of auxiliary contacts as normally closed contact
0
CF31097拓展信息







哦! 它是空的。