Texas Instruments CF32501A
- 收藏
- 对比
CF32501A
2502-CF32501A
无类别的
--
大陆
立即发货

CF32501A datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
CF32501A详情
Texas Instruments CF32501A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Thread connection size
PG16
Revolving thread
有
Thread length
11
Degree of protection (IP)
IP54
Construction type
External thread
One-piece
有
Approved in combination with protective conduit UR
无
Nominal diameter
21
Material screw gland
Polypropylene (PP)
Model
Straight
CF32501A拓展信息







哦! 它是空的。