Texas Instruments CF33022
- 收藏
- 对比
CF33022
2502-CF33022
无类别的
--
大陆
立即发货

CF33022 datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
添加到询价列表
CF33022详情
Texas Instruments CF33022重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Degree of protection (IP)
IP65/IP67
Degree of protection (NEMA)
13
Colour front ring
Black
With front ring
有
0个相似型号
CF33022拓展信息







哦! 它是空的。