Texas Instruments CF4010IN
- 收藏
- 对比
CF4010IN
2502-CF4010IN
无类别的
--
大陆
立即发货

CF4010IN datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
CF4010IN详情
Texas Instruments CF4010IN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Rated operating voltage
690 - 690
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP), front side
IP20
Degree of protection (NEMA)
Other
Rated operation power at AC-3, 400 V
0
Device construction
Built-in device plug-in technique
Rated permanent current Iu
200
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
CF4010IN拓展信息







哦! 它是空的。