Texas Instruments CF4869FN
- 收藏
- 对比
CF4869FN
2502-CF4869FN
无类别的
--
大陆
立即发货

CF4869FN datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
添加到询价列表
CF4869FN详情
Texas Instruments CF4869FN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Model
Plain
Material quality
Other
Type of fastening
Inner lying
Degree of protection (IP)
IP20
Surface protection
Wet varnished
长度
103
0个相似型号
CF4869FN拓展信息







哦! 它是空的。