Texas Instruments CF60102FN
- 收藏
- 对比
CF60102FN
2502-CF60102FN
无类别的
--
大陆
立即发货

CF60102FN datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
CF60102FN详情
Texas Instruments CF60102FN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Aluminium
Locking mechanism
Single locking lever
Degree of protection (IP), mounted
IP65
Inflammability class of insulation material according to with UL94
Other
深度
84
防紫外线
有
宽度
58
高度
74.8
CF60102FN拓展信息







哦! 它是空的。