Texas Instruments CF60122AN
- 收藏
- 对比
CF60122AN
2502-CF60122AN
无类别的
--
大陆
立即发货

CF60122AN datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
CF60122AN详情
Texas Instruments CF60122AN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material of contact surface
Other
Degree of protection (IP)
IP68
Permitted cable outer temperature during assembling/handling
-40 - 90
Rated current In
9
Permitted cable outer temperature after assembling without vibration
-40 - 90
RoHS
Non-Compliant
CF60122AN拓展信息







哦! 它是空的。