Texas Instruments CF62452A
- 收藏
- 对比
CF62452A
2502-CF62452A
无类别的
--
大陆
立即发货

CF62452A datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
CF62452A详情
Texas Instruments CF62452A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Surface protection
Powder coating
Circuit integrity
None
Protection class
I
Built-in depth
275
Material housing
Steel
Degree of protection (IP)
IP55
With lock
无
深度
275
宽度
1550
高度
1950
CF62452A拓展信息







哦! 它是空的。