Texas Instruments CF70124
- 收藏
- 对比
CF70124
2502-CF70124
无类别的
--
大陆
立即发货

French Electronic Distributor since 1988
1最小包装量--
添加到询价列表
CF70124详情
Texas Instruments CF70124重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour lens
Other
Material front ring
Other
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Round
Colour front ring
Other
Type of lens
High
With front ring
无
RoHS
Non-Compliant
0个相似型号
CF70124拓展信息







哦! 它是空的。