Texas Instruments CF72108
- 收藏
- 对比
CF72108
2502-CF72108
无类别的
--
大陆
立即发货

CF72108 datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
CF72108详情
Texas Instruments CF72108重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.25 - 2.5
Rated current In
0.5
Connectable conductor cross section fine-strand without cable end sleeve
0.08 - 4
Connectable conductor cross section multi-wired
0.08 - 2.5
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
0.08 - 2.5
深度
52.5
宽度
5
高度
106
长度
106
CF72108拓展信息







哦! 它是空的。