Texas Instruments CF72303X
- 收藏
- 对比
CF72303X
2502-CF72303X
无类别的
--
大陆
立即发货

CF72303X datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
添加到询价列表
CF72303X详情
Texas Instruments CF72303X重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of contacts as normally open contact
1
Degree of protection (IP)
IP66
Degree of protection (NEMA)
4X, 13
Number of contacts as normally closed contact
1
0个相似型号
CF72303X拓展信息







哦! 它是空的。