Texas Instruments CF72305A
- 收藏
- 对比
CF72305A
2502-CF72305A
无类别的
--
大陆
立即发货

CF72305A datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
CF72305A详情
Texas Instruments CF72305A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Type of electric connection
Other
Number of contacts as change-over contact
0
Number of contacts as normally open contact
0
Construction type lens
Round
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
Other
Number of contacts as normally closed contact
1
Colour front ring
Chrome
With front ring
有
CF72305A拓展信息







哦! 它是空的。