Texas Instruments CF73007
- 收藏
- 对比
CF73007
2502-CF73007
无类别的
--
大陆
立即发货

CF73007 datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
添加到询价列表
CF73007详情
Texas Instruments CF73007重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of control element
Long turning handle
Rated permanent current Iu
400
Cable entry
Side
Degree of protection (IP), front side
IP40
Type of electrical connection of main circuit
Screw connection
RoHS
Non-Compliant
0个相似型号
CF73007拓展信息







哦! 它是空的。