Texas Instruments CF73900
- 收藏
- 对比
CF73900
2502-CF73900
无类别的
--
大陆
立即发货

CF73900 datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
CF73900详情
Texas Instruments CF73900重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Rectangular
Degree of protection (NEMA)
4X
Colour front ring
Black
With front ring
有
Type of control element
Other
CF73900拓展信息







哦! 它是空的。