Texas Instruments CF76001N
- 收藏
- 对比
CF76001N
2502-CF76001N
无类别的
--
大陆
立即发货

CF76001N datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
CF76001N详情
Texas Instruments CF76001N重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
Pairs
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 70
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-5 - 50
Outer diameter approx.
16
Screen over stranding element
None
Category
Other
Nominal cross section conductor
1.3
Screen over stranding
Foil
Low smoke (according to EN 61034-2)
无
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 2 = stranded
CF76001N拓展信息







哦! 它是空的。