Texas Instruments CI6-4R7
- 收藏
- 对比
CI6-4R7
2502-CI6-4R7
无类别的
--
大陆
立即发货

CI6-4R7 datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
CI6-4R7详情
Texas Instruments CI6-4R7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Type of electric connection
Other
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Construction type lens
Round
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
12
Number of contacts as normally closed contact
0
Colour front ring
Titanium
With front ring
有
CI6-4R7拓展信息







哦! 它是空的。